TE Connectivity PCB D-Sub Connectors 4-1393480-3

Description
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 4-1393480-3 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
4-1393480-3
PCB D-Sub Connectors 4-1393480-3
Body Features Connector Profile : Eurostyle Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic PBTP Shell Material : Steel Industry Standards Compatible With Approved Standards Products : DIN 41652 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.1 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector Profile : Eurostyle
  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic PBTP
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : DIN 41652
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 3.1 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 4-1393480-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1393480-3
D-Sub Connectors 4-1393480-3
SUB D STIFTLEI

SUB D STIFTLEI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
4-1393480-3
D-Sub Connectors 4-1393480-3
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 4-1393480-3 4-1393480-3
Product Name PCB D-Sub Connectors D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218125-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Shaped Connectors - 1-1757824-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers