Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ]
Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A (NO) Relay Options : Back EMF Suppression
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 24.9 MM [.98 INCH ] Product Length : 25.9 MM [1.02 INCH ] Product Width : 29.9 MM [1.18 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 60 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 12 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Industry Standards IP Rating : IP54
Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Automotive Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 35 G [1.2 OZ ]
Configuration Features
- Coil Special Features : Rp 560Ω
- Contact Arrangement : 1 Form A (NO)
- Relay Options : Back EMF Suppression
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 24.9 MM [.98 INCH ]
- Product Length : 25.9 MM [1.02 INCH ]
- Product Width : 29.9 MM [1.18 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.6
- Coil Resistance (OHM) : 90
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 40
- Contact Limiting Breaking Current (AMP) : 60
- Contact Limiting Continuous Current (AMP) : 60
- Contact Limiting Making Current (AMP) : 120
- Contact Limiting Short-Time Current (AMP) : 240
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Contact Switching Voltage (Max) (VDC) : 32
- Contact Voltage Rating (VDC) : 12
- Input Voltage (VDC) : 12 - 24
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Industry Standards
Mechanical Attachment
- Product Mount Type : Socket Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >50 - ≤200
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Automotive Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]