Body Features Actuator Color : White
Configuration Features Circuit Function : Series Trip Number of Poles : 2 Panel Cutout Size (INCH) : 1.5 x 1.66
Contact Features Trip Time at 200% (SEC) : .15 - 1.5
Dimensions Panel Thickness (Recommended) (INCH) : .047 - .11 Product Height : 50.8 MM [2 INCH ]
Electrical Characteristics Current Rating (AMP) : 15 Interrupt Capacity : 5000A @ 277VAC Operating Voltage (VAC) : 415, 240, 277
Identification Marking Stamped Marking Type : International I/O
Mechanical Attachment Mounting Options : 6-32 Mounting Threads
Product Type Features Actuator Type : Rocker, Toggle Circuit Breaker Type : Magnetic Illuminated : Without Illumination Type : No Light
Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Body Features
Configuration Features
- Circuit Function : Series Trip
- Number of Poles : 2
- Panel Cutout Size (INCH) : 1.5 x 1.66
Contact Features
- Trip Time at 200% (SEC) : .15 - 1.5
Dimensions
- Panel Thickness (Recommended) (INCH) : .047 - .11
- Product Height : 50.8 MM [2 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 15
- Interrupt Capacity : 5000A @ 277VAC
- Operating Voltage (VAC) : 415, 240, 277
Identification Marking
- Stamped Marking Type : International I/O
Mechanical Attachment
- Mounting Options : 6-32 Mounting Threads
Product Type Features
- Actuator Type : Rocker, Toggle
- Circuit Breaker Type : Magnetic
- Illuminated : Without
- Illumination Type : No Light
Termination Features
- Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab