TE Connectivity Solid State Relays 4-1393030-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay is a "hockey puck" style device with a paired SCR output for AC switching, available in 25A, 50A, and 125A rms ratings. It has a plastic case rated UL 94V-0, measures 45 mm in length, 43.4 mm in width, and 57.8 mm in height, and weighs 98 g. It operates with 90-280 VAC input and supports 24-280 VAC load voltage. The relay provides 4000 V rms isolation, zero voltage turn-on, and is designed for panel mounting with screw terminals. It maintains continuous duty operation from -30°C to +80°C and requires a heatsink to keep base temperature below 85°C.

Datasheet Summary
Powered by GS/AI

The Solid State Relay is a "hockey puck" style device with a paired SCR output for AC switching, available in 25A, 50A, and 125A rms ratings. It has a plastic case rated UL 94V-0, measures 45 mm in length, 43.4 mm in width, and 57.8 mm in height, and weighs 98 g. It operates with 90-280 VAC input and supports 24-280 VAC load voltage. The relay provides 4000 V rms isolation, zero voltage turn-on, and is designed for panel mounting with screw terminals. It maintains continuous duty operation from -30°C to +80°C and requires a heatsink to keep base temperature below 85°C.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393030-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393030-9
Solid State Relays 4-1393030-9
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 4-1393030-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Relays - Solid State Relays 4-1393030-9
SSR RELAY SPST-NO 125A 24-280V

SSR RELAY SPST-NO 125A 24-280V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 4-1393030-9 4-1393030-9 4-1393030-9
Product Name Solid State Relays Relays Relays - Solid State Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data