TE Connectivity Solid State Relays 4-1393030-8

Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRK-240A10 is a 10A DIN rail-mounted solid state relay with an integral heatsink, featuring a 22.5 mm width, finger-safe IP20 screw clamp terminals, and 4000 Vrms input-to-output isolation. It supports 24-240 VAC load voltage and 90-280 VAC input control, with zero-voltage turn-on and a 10 ms maximum turn-off time for AC input models. Operating temperature ranges from -30 °C to +80 °C, with storage from -30 °C to +100 °C. The device has a load leakage current of 5 mA max and an I²t rating of 41 A²s for a 8.3 ms pulse. Weight is 280 g (9.87 oz).

Datasheet Summary
Powered by GS/AI

The SSRK-240A10 is a 10A DIN rail-mounted solid state relay with an integral heatsink, featuring a 22.5 mm width, finger-safe IP20 screw clamp terminals, and 4000 Vrms input-to-output isolation. It supports 24-240 VAC load voltage and 90-280 VAC input control, with zero-voltage turn-on and a 10 ms maximum turn-off time for AC input models. Operating temperature ranges from -30 °C to +80 °C, with storage from -30 °C to +100 °C. The device has a load leakage current of 5 mA max and an I²t rating of 41 A²s for a 8.3 ms pulse. Weight is 280 g (9.87 oz).

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4-1393030-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
4-1393030-8
Solid State Relays 4-1393030-8
Body Features Enclosure Type : Dust Protected Product Weight : 280 G  [9.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 111.5 MM  [4.38 INCH ] Product Length : 82.3 MM  [3.24 INCH ] Product Width : 22.5 MM  [.885 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 280 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 10 Load Voltage Rating (VRMS) : 24 - 240 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 280 G  [9.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 111.5 MM  [4.38 INCH ]
  • Product Length : 82.3 MM  [3.24 INCH ]
  • Product Width : 22.5 MM  [.885 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 280
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : 10
  • Load Voltage Rating (VRMS) : 24 - 240

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 4-1393030-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 4-1393030-8 4-1393030-8
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data