TE Connectivity Quick Disconnects 4-1377175-7

Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 21.6 MM  [.85 INCH ] Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 21.6 MM  [.85 INCH ] Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 4-1377175-7 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
4-1377175-7
Quick Disconnects 4-1377175-7
Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Product Length : 21.6 MM  [.85 INCH ] Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Product Length : 21.6 MM  [.85 INCH ]

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-1377175-7
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details