TE Connectivity Crimp Wire Pins, Tabs & Ferrules 4-1377173-9

Description
Body Features Primary Product Color : Yellow Sleeve Material : Vinyl Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .15 - .25 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Sleeve Material : Vinyl Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .15 - .25 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 4-1377173-9 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
4-1377173-9
Crimp Wire Pins, Tabs & Ferrules 4-1377173-9
Body Features Primary Product Color : Yellow Sleeve Material : Vinyl Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .15 - .25 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Yellow
  • Sleeve Material : Vinyl

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 2.6 MM  [.102 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .15 - .25 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 29.4 MM  [1.158 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1377173-9
Terminals 4-1377173-9
Terminals SMP 0-0165085-0

Terminals SMP 0-0165085-0

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 4-1377173-9 4-1377173-9
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Connector Pin; Wire Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details