TE Connectivity Ring Terminals & Spade Terminals 4-1377172-8

Description
Body Features Weight per Piece (G) : 51.493 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 56.03 MM  [2.206 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Small Pack Packaging Quantity : 5 Product Type Features Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Weight per Piece (G) : 51.493 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 56.03 MM  [2.206 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Small Pack Packaging Quantity : 5 Product Type Features Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 4-1377172-8 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
4-1377172-8
Ring Terminals & Spade Terminals 4-1377172-8
Body Features Weight per Piece (G) : 51.493 Configuration Features Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Overall Product Length : 56.03 MM  [2.206 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 100 - 125 Wire Size (AWG) : 0000 Wire Size (CMA) : 190000 - 231100 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Packaging Features Packaging Method : Small Pack Packaging Quantity : 5 Product Type Features Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Weight per Piece (G) : 51.493

Configuration Features


  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Overall Product Length : 56.03 MM  [2.206 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 100 - 125
  • Wire Size (AWG) : 0000
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Small Pack
  • Packaging Quantity : 5

Product Type Features


  • Sealable : No
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 4-1377172-8
Product Name Ring Terminals & Spade Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details