TE Connectivity Wedge Connectors 4-1201890-9

Description
Body Features Compatible Conductor Material : Brass Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Brass Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 4-1201890-9 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
4-1201890-9
Wedge Connectors 4-1201890-9
Body Features Compatible Conductor Material : Brass Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Usage Conditions Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]

Body Features


  • Compatible Conductor Material : Brass

Configuration Features


  • Visual Inspection : Yes

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge

Usage Conditions


  • Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 4-1201890-9
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products