TE Connectivity Rectangular Wire & Cable Connectors & Housings 4-1123722-9

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 35.58 MM  [1.401 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 35.58 MM  [1.401 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 4-1123722-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
4-1123722-9
Rectangular Wire & Cable Connectors & Housings 4-1123722-9
Body Features Primary Product Color : Red Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ] Connector Height : 10.5 MM  [.413 INCH ] Connector Length : 35.58 MM  [1.401 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 3 MM  [.067 - .118 INCH ]
  • Connector Height : 10.5 MM  [.413 INCH ]
  • Connector Length : 35.58 MM  [1.401 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (MMSQ) : .34 - .75
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A117600-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A117600-ND
Rectangular Connector Housings A117600-ND
"9 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

"9 Rectangular Connectors - Housings Plug Red 0.156"" (3.96mm)"

Buy Now Datasheet
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity - 99X2211 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity
99X2211
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity 99X2211
3.96 EP PLUG HSG 9P(RED)

3.96 EP PLUG HSG 9P(RED)

Supplier's Site
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity - 76AC6748 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity
76AC6748
3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity 76AC6748
3.96 EP PLUG HSG 9P(RED)

3.96 EP PLUG HSG 9P(RED)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1123722-9 A117600-ND 99X2211
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3.96 Ep Plug Hsg 9P(Red) Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details