TE Connectivity Unspecified Connectors 4-1105150-1

Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet
Description
HEAVY DUTY RECTANGULAR CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 4-1105150-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
4-1105150-1
Unspecified Connectors 4-1105150-1
HEAVY DUTY RECTANGULAR CONN

HEAVY DUTY RECTANGULAR CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
4-1105150-1
Unspecified Connectors 4-1105150-1
Unspecified Connectors

Unspecified Connectors

Buy Now
Singapore, Singapore
Electronic Connector
301-4-1105150-1
Electronic Connector 301-4-1105150-1
Contact PIN Crimp ST Cable Mount 7AWG Bag Product overview: 4-1105150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-4-1105150-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 7AWG Bag Product overview: 4-1105150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-4-1105150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Connector Contacts - 4-1105150-1-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
4-1105150-1-ND
Heavy Duty Connector Contacts 4-1105150-1-ND
Contact Crimp Pin 7 AWG Silver

Contact Crimp Pin 7 AWG Silver

Buy Now Datasheet
Hss-C-Sti.ag.10,0 Qmm Rohs Compliant Hts - Te Connectivity - 13H3038 - Newark, An Avnet Company
Chicago, IL, United States
Hss-C-Sti.ag.10,0 Qmm Rohs Compliant Hts - Te Connectivity
13H3038
Hss-C-Sti.ag.10,0 Qmm Rohs Compliant Hts - Te Connectivity 13H3038
HSS-C-STI.AG.10,0 QMM ROHS COMPLIANT: YES

HSS-C-STI.AG.10,0 QMM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1105150-1 301-4-1105150-1 4-1105150-1-ND 13H3038
Product Name Unspecified Connectors Electronic Connector Heavy Duty Connector Contacts Hss-C-Sti.ag.10,0 Qmm Rohs Compliant Hts - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers