Contact Crimp Socket 15.5 AWG Silver
Contact SKT Crimp ST Cable Mount 15AWG Box Product overview: 4-1105051-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-4-1105051-1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES
CONTACT H.D. CRIMP SKT 15.5AWG
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-1105051-1 | A106234-ND | 332-4-1105051-1 | 70AH7532 | 4-1105051-1 |
| Product Name | Unspecified Connectors | Heavy Duty Connector Contacts | Electronic Connector | Automotive Contact, Socket, Crimp Rohs Compliant Hts - Te Connectivity | Heavy Duty Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector |