Contact PIN Crimp ST Cable Mount 15AWG Box Product overview: 4-1105050-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-4-1105050-1 can be used for catalog matching and distributor lookup.
TE CONNECTIVITY / HTS 4-1105050-1 Heavy Duty Connector Contact, HTS Series, Pin, 16 AWG, 16 AWG, Crimp, 10 A
CONTACT H.D. CRIMP PIN 15.5AWG
HN.D-C-STI.AG.1,5
HN.D-C-STI.AG.1,5
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-4-1105050-1 | 4-1105050-1 | 792-4-1105050-1 | 4-1105050-1 | 18R3914 |
| Product Name | Electronic Connector | Unspecified Connectors | TE CONNECTIVITY / HTS 4-1105050-1 Heavy Duty Connector Contact, HTS Series, Pin, 16 AWG, 16 AWG, Crimp, 10 A | Heavy Duty Connector Contacts | Hn.d-C-Sti.ag.1,5 Hts - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Crimp | ||||
| Current Rating | 10.0 amps | 10.0 amps | |||
| Geometry | Straight; Straight |