TE Connectivity Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Hts Te Connectivity 4-1105050-1

Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Hts Te Connectivity - 19J5267 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Hts Te Connectivity
19J5267
Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Hts Te Connectivity 19J5267
Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, HTS Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J5267
Product Name Rectangular Power Contact, Hts Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 Awg Rohs Compliant Hts Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details