TE Connectivity Hood, Top Entry, Pg11, Black; Heavy Duty Connector Type Hts Te Connectivity 4-1102700-5

Description
HOOD, TOP ENTRY, PG11, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:AMP EMV Series Heavy Duty Connectors; Product Range:EMV RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, PG11, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:AMP EMV Series Heavy Duty Connectors; Product Range:EMV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, Pg11, Black; Heavy Duty Connector Type Hts Te Connectivity - 44AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, Pg11, Black; Heavy Duty Connector Type Hts Te Connectivity
44AC0110
Hood, Top Entry, Pg11, Black; Heavy Duty Connector Type Hts Te Connectivity 44AC0110
HOOD, TOP ENTRY, PG11, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:AMP EMV Series Heavy Duty Connectors; Product Range:EMV RoHS Compliant: Yes

HOOD, TOP ENTRY, PG11, BLACK; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:Screw; Rectangular Shell Size:-; For Use With:AMP EMV Series Heavy Duty Connectors; Product Range:EMV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44AC0110
Product Name Hood, Top Entry, Pg11, Black; Heavy Duty Connector Type Hts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details