"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
40 Pos 2.54mm Pitch Male Header, 3A, Straight, Through Hole Product overview: 4-103741-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103741-0 can be used for catalog matching and distributor lookup.
BTB CONN, HEADER, 40POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
4-103741-0 ROHS COMPLIANT: NO
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-103741-0 | A26509-40-ND | 316-4-103741-0 | 68AH0514 | 82AC1574 |
| Product Name | Connectors Power | Headers, Male Pins | Through-Hole 3A Electronic Connector | Btb Conn, Header, 40Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 4-103741-0 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | |||
| Mounting | Through Hole | ||||
| Current Rating | 3.0 amps | 3.0 amps | |||
| Number of Contacts | 40 # |