TE Connectivity Headers, Male Pins 4-103327-3

Description
Connector Header Through Hole 1 position
Request a Quote Datasheet
Description
Connector Header Through Hole 1 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A122848-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122848-ND
Headers, Male Pins A122848-ND
Connector Header Through Hole 1 position

Connector Header Through Hole 1 position

Buy Now Datasheet
01 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity - 18R3904 - Newark, An Avnet Company
Chicago, IL, United States
01 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity
18R3904
01 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity 18R3904
01 MODII HDR SRST B/A .100CL ROHS COMPLIANT: YES

01 MODII HDR SRST B/A .100CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A122848-ND 18R3904
Product Name Headers, Male Pins 01 Modii Hdr Srst B/a .100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Terminals - 1228 - 853119-1228 - Win Source Electronics
Keystone Electronics Corp.
View Details
4 suppliers