TE Connectivity Headers, Male Pins 4-103327-0

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26514-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26514-40-ND
Headers, Male Pins A26514-40-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-4-103327-0
3A Electronic Connector 316-4-103327-0
40 Pos 2.54mm Unshrouded Header, Male Pin, 3A, Thru-Hole Product overview: 4-103327-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103327-0 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Unshrouded Header, Male Pin, 3A, Thru-Hole Product overview: 4-103327-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103327-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 90F7726 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
90F7726
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 90F7726
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Pitch Spacing Amp - Te Connectivity - 30AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Pitch Spacing Amp - Te Connectivity
30AC4596
Board-Board Connector, Header, 40 Position, 1Row; Pitch Spacing Amp - Te Connectivity 30AC4596
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMPMODU MOD II SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: NO

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMPMODU MOD II SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26514-40-ND 316-4-103327-0 90F7726 30AC4596
Product Name Headers, Male Pins 3A Electronic Connector Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity Board-Board Connector, Header, 40 Position, 1Row; Pitch Spacing Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99354-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole, Right Angle
View Details