TE Connectivity Headers, Male Pins 4-103322-2

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106447-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106447-ND
Headers, Male Pins A106447-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-103322-2
Electronic Connector 316-4-103322-2
80 Pos 2.54mm Unshrouded Header, Male Pin, Straight, Thru-Hole Product overview: 4-103322-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103322-2 can be used for catalog matching and distributor lookup.

80 Pos 2.54mm Unshrouded Header, Male Pin, Straight, Thru-Hole Product overview: 4-103322-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103322-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 93K3877 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
93K3877
Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 93K3877
CONN, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONN, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A106447-ND 316-4-103322-2 93K3877
Product Name Headers, Male Pins Electronic Connector Conn, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data