TE Connectivity Headers, Male Pins 4-103321-0

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26520-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26520-40-ND
Headers, Male Pins A26520-40-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-4-103321-0
3A Electronic Connector 316-4-103321-0
40 Pos 2.54mm Unshrouded Header, Male Pin, 3A, Straight, Thru-Hole Product overview: 4-103321-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103321-0 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Unshrouded Header, Male Pin, 3A, Straight, Thru-Hole Product overview: 4-103321-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103321-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 90F3988 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
90F3988
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 90F3988
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: No

Supplier's Site
40 Modii Hdr Srst B/a .100Cl Rohs Compliant Te Connectivity - 79AH9957 - Newark, An Avnet Company
Chicago, IL, United States
40 Modii Hdr Srst B/a .100Cl Rohs Compliant Te Connectivity
79AH9957
40 Modii Hdr Srst B/a .100Cl Rohs Compliant Te Connectivity 79AH9957
40 MODII HDR SRST B/A .100CL ROHS COMPLIANT: NO

40 MODII HDR SRST B/A .100CL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26520-40-ND 316-4-103321-0 90F3988 79AH9957
Product Name Headers, Male Pins 3A Electronic Connector Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 40 Modii Hdr Srst B/a .100Cl Rohs Compliant Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data