TE Connectivity Power Line Filter Modules 3VV1

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1825-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1825-ND
Power Line Filter Modules CCM1825-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 3A, 820 Ua; Filter Applications Corcom Te Connectivity - 52K4494 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 820 Ua; Filter Applications Corcom Te Connectivity
52K4494
Rfi Power Line Filter, 3A, 820 Ua; Filter Applications Corcom Te Connectivity 52K4494
RFI POWER LINE FILTER, 3A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:V Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 820 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1825-ND 52K4494
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 820 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443552-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers