TE Connectivity Power Line Filter Modules 3VSK1

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1823-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1823-ND
Power Line Filter Modules CCM1823-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Filter, RFI; 3 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount - 70185773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 3 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount
70185773
Filter, RFI; 3 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount 70185773
The SK Low-Cost RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K Series, which makes them better suited for equipment with line-to-ground and line-to-line conducted emissions, including switch mode power supplies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.4 mA and at 250 VAC/50 Hz is 0.7 mA. Hipot Rating (1 Minute): Line-to-ground 2,250 VAC; Line-to-line — 1,450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK Low-Cost RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K Series, which makes them better suited for equipment with line-to-ground and line-to-line conducted emissions, including switch mode power supplies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.4 mA and at 250 VAC/50 Hz is 0.7 mA. Hipot Rating (1 Minute): Line-to-ground 2,250 VAC; Line-to-line — 1,450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1823-ND 70185773
Product Name Power Line Filter Modules Filter, RFI; 3 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378739 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 52AC2577 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 2 amps
View Details