TE Connectivity Power Line Filter Modules 3VS1

Description
Single Phase EMC/EMI Line Filter 3A 120V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 120V, 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1617-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1617-ND
Power Line Filter Modules CCM1617-ND
Single Phase EMC/EMI Line Filter 3A 120V, 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 120V, 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filter,RFI, 30 A, S Series, Multi-Stage, Compact - 70185781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter,RFI, 30 A, S Series, Multi-Stage, Compact
70185781
Filter,RFI, 30 A, S Series, Multi-Stage, Compact 70185781
The S Series filters will protect equipment from malfunctions due to conducted interference coming into the equipment from the line, especially line-to-line noise and transients. In addition, they combine line-to-ground interference rejection filters with additional circuitry to reduce line-to-line transients. They are also effective in controlling emissions in equipment using SCR and TL circuits, for compliance with FCC Part 15, Subpart J and VDE 0871, Level A, down 150 kHz. The S Series is an N=2 line-to-ground impedance common mode and an N=3 impedance for line-to-line differential mode interference. The suppression allows most equipment, including switchmode power supplies, to meet FCC specifications for conducted emissions. Additional max. line amps available as special order items. (): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. (1 minute): — 2250 VDC; — 1450 VDC. : 50/60 Hz. : 250 VAC.

The S Series filters will protect equipment from malfunctions due to conducted interference coming into the equipment from the line, especially line-to-line noise and transients. In addition, they combine line-to-ground interference rejection filters with additional circuitry to reduce line-to-line transients. They are also effective in controlling emissions in equipment using SCR and TL circuits, for compliance with FCC Part 15, Subpart J and VDE 0871, Level A, down 150 kHz. The S Series is an N=2 line-to-ground impedance common mode and an N=3 impedance for line-to-line differential mode interference. The suppression allows most equipment, including switchmode power supplies, to meet FCC specifications for conducted emissions. Additional max. line amps available as special order items. (): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. (1 minute): — 2250 VDC; — 1450 VDC. : 50/60 Hz. : 250 VAC.

Supplier's Site
Rfi Power Line Filter, 3A, 700 Ua; Filter Applications Corcom Te Connectivity - 52K4491 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 700 Ua; Filter Applications Corcom Te Connectivity
52K4491
Rfi Power Line Filter, 3A, 700 Ua; Filter Applications Corcom Te Connectivity 52K4491
RFI POWER LINE FILTER, 3A, 700 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:S Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 700 uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1617-ND 70185781 52K4491
Product Name Power Line Filter Modules Filter,RFI, 30 A, S Series, Multi-Stage, Compact Rfi Power Line Filter, 3A, 700 Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 120 to 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660158 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details