TE Connectivity Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity 3VQ8M

Description
RFI FILTER, 1 PHASE, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Product Range:VQ, EQ Style RoHS Compliant: Yes
Datasheet
Description
RFI FILTER, 1 PHASE, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Product Range:VQ, EQ Style RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity - 19R7002 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity
19R7002
Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity 19R7002
RFI FILTER, 1 PHASE, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Product Range:VQ, EQ Style RoHS Compliant: Yes

RFI FILTER, 1 PHASE, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:-; IP Rating:-; Product Range:VQ, EQ Style RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19R7002
Product Name Rfi Filter, 1 Phase, 3A, 250Vac; Connector Type Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2871227 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details