TE Connectivity Rfi Power Line Filter, 3A, 1.27Ma; Filter Applications Corcom Te Connectivity 3VQ1

Description
RFI POWER LINE FILTER, 3A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:VQ, EQ Style RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 3A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:VQ, EQ Style RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 3A, 1.27Ma; Filter Applications Corcom Te Connectivity - 52K3880 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 1.27Ma; Filter Applications Corcom Te Connectivity
52K3880
Rfi Power Line Filter, 3A, 1.27Ma; Filter Applications Corcom Te Connectivity 52K3880
RFI POWER LINE FILTER, 3A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:VQ, EQ Style RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 1.27mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:VQ, EQ Style RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185723
Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185723
The Q Series has been developed specifically for switching power supplies and is designed to filter the power line to control conducted emissions all the way down to 10 kHz. High attenuation is provided for both common mode and differential mode interference throughout the frequency range with no degradation of performance due to the large peak currents drawn by switching power supplies. These filters are ideal for applications that must meet VDE 0871 below 150 kHz as well as above 150 kHz. The EQ models meet the very low leakage current requirements of VDE portable equipment and UL544 non-patient medical equipment. The VQ models offer higher common mode performance at the expense of higher leakage current, but meet the leakage current limits of UL, CSA and VDE non-portable equipment. Maximum Leakage Current (Line-to-Ground): VQ Models: (3A, 20A) 0.73 mA @ 120 VAC, 60 Hz; (3A, 20A) 1.27 mA @ 250 VAC, 50 Hz; EQ Models: (3A) 0.22 (6A) 0.29 mA @ 120 VAC, 60 Hz; (3A) 0.38 (6A) 0.51 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

The Q Series has been developed specifically for switching power supplies and is designed to filter the power line to control conducted emissions all the way down to 10 kHz. High attenuation is provided for both common mode and differential mode interference throughout the frequency range with no degradation of performance due to the large peak currents drawn by switching power supplies. These filters are ideal for applications that must meet VDE 0871 below 150 kHz as well as above 150 kHz. The EQ models meet the very low leakage current requirements of VDE portable equipment and UL544 non-patient medical equipment. The VQ models offer higher common mode performance at the expense of higher leakage current, but meet the leakage current limits of UL, CSA and VDE non-portable equipment. Maximum Leakage Current (Line-to-Ground): VQ Models: (3A, 20A) 0.73 mA @ 120 VAC, 60 Hz; (3A, 20A) 1.27 mA @ 250 VAC, 50 Hz; EQ Models: (3A) 0.22 (6A) 0.29 mA @ 120 VAC, 60 Hz; (3A) 0.38 (6A) 0.51 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 52K3880 70185723
Product Name Rfi Power Line Filter, 3A, 1.27Ma; Filter Applications Corcom Te Connectivity Filter, RFI; 3 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2138056 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details