TE Connectivity Power Line Filter Modules 3VK1

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1618-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1618-ND
Power Line Filter Modules CCM1618-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 3A, 1Ma; Filter Applications Corcom Te Connectivity - 52K3851 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 1Ma; Filter Applications Corcom Te Connectivity
52K3851
Rfi Power Line Filter, 3A, 1Ma; Filter Applications Corcom Te Connectivity 52K3851
RFI POWER LINE FILTER, 3A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:K Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:K Series RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp - 70185603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp
70185603
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp 70185603
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1618-ND 52K3851 70185603
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 1Ma; Filter Applications Corcom Te Connectivity Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1463438 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-121-378-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details