TE Connectivity Power Line Filter Modules 3VB3

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1312-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1312-ND
Power Line Filter Modules CCM1312-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp - 70185578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp
70185578
Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp 70185578
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1312-ND 70185578
Product Name Power Line Filter Modules Filter, RFI, Power Line, General Purpose, 120/250 Volt, 50-60Hz, 3 Amp
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter, 10A, 250Vac; Filter Applications Corcom Te Connectivity - 45T0064 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details