TE Connectivity Barrier Blocks 3PCV-05-006

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Barrier Blocks - 3PCV-05-006-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
3PCV-05-006-ND
Barrier Blocks 3PCV-05-006-ND
"5 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"

"5 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10A 300V Electronic Connector
368-3PCV-05-006
Through-Hole 10A 300V Electronic Connector 368-3PCV-05-006
10A 300V 5 Pos Barrier Strip Terminal Block, Through Hole, Black Product overview: 3PCV-05-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-3PCV-05-006 can be used for catalog matching and distributor lookup.

10A 300V 5 Pos Barrier Strip Terminal Block, Through Hole, Black Product overview: 3PCV-05-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-3PCV-05-006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1103571-3PCV-05-006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1103571-3PCV-05-006
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1103571-3PCV-05-006
Win Source Part Number: 1103571-3PCV-05-006 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #3, Buchanan Pitch: 0.250" (6.35mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 18-22 AWG Voltage Rating: 300V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 5 Standard Package: 300 Number of Wire Entries: 5 Mounting Type: Through Hole Temperature Range - Operating: 120°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Alternative Parts (Cross-Reference): 1546657-5; 1546011-5; 1546657-4; 1546525-4; 4-1437646-2; 38700-7305; 3-1437646-3; 3PCV-03-006; 6-1546119-5; 1546657-34-1437646-5 ; 4-1437646-5.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 414376465,4-1437646- 5-ND,4-1437646-5 Base Product Number: 3PCV

Win Source Part Number: 1103571-3PCV-05-006
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: #3, Buchanan
Pitch: 0.250" (6.35mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 18-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 5
Standard Package: 300
Number of Wire Entries: 5
Mounting Type: Through Hole
Temperature Range - Operating: 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
Alternative Parts (Cross-Reference): 1546657-5; 1546011-5; 1546657-4; 1546525-4; 4-1437646-2; 38700-7305; 3-1437646-3; 3PCV-03-006; 6-1546119-5; 1546657-34-1437646-5; 4-1437646-5.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 414376465,4-1437646-5-ND,4-1437646-5
Base Product Number: 3PCV

Buy Now Datasheet
3Pcv-05-006=3Pcv Assembly Buchanan - Te Connectivity - 05X9311 - Newark, An Avnet Company
Chicago, IL, United States
3Pcv-05-006=3Pcv Assembly Buchanan - Te Connectivity
05X9311
3Pcv-05-006=3Pcv Assembly Buchanan - Te Connectivity 05X9311
3PCV-05-006=3PCV ASSEMBLY

3PCV-05-006=3PCV ASSEMBLY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3PCV-05-006 3PCV-05-006-ND 368-3PCV-05-006 1103571-3PCV-05-006 05X9311
Product Name Barrier Blocks Through-Hole 10A 300V Electronic Connector Connectors, Interconnects - Terminal Blocks - Barrier Blocks 3Pcv-05-006=3Pcv Assembly Buchanan - Te Connectivity
Mounting Through Hole Through Hole
Voltage Rating 300 volts 300 volts 300 volts
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data