"3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
Conn Barrier Strip 3 POS 6.35mm Solder ST Thru-Hole 10A/Contact
3PCV-03-008=3PCV-ASS
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3PCV-03-008-ND | 792-3PCV-03-008 | 36AC3589 |
| Product Name | Barrier Blocks | Conn Barrier Strip 3 POS 6.35mm Solder ST Thru-Hole 10A/Contact | 3Pcv-03-008=3Pcv-Assy Buchanan - Te Connectivity |
| Mounting | Chassis, Panel; Through Hole | Through Hole | |
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 10.0 amps | 10.0 amps | |
| Contact Pitch | 6.35 mm (0.2500 inch) |