"2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
BARRIER TERMINAL BLOCKS TRI-BARR
CONN BARRIER STRIP 2CIRC 0.25"
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3PCV-02-006-ND | 1111-3PCV-02-006-ND | 3PCV-02-006 |
| Product Name | Barrier Blocks | Barrier Blocks | Barrier Blocks |
| Mounting | Through Hole |