TE Connectivity Power Line Filter Modules 3MV1

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 3MV1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
3MV1-ND
Power Line Filter Modules 3MV1-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 3A, 130Ua; Filter Applications Corcom Te Connectivity - 68K0994 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 130Ua; Filter Applications Corcom Te Connectivity
68K0994
Rfi Power Line Filter, 3A, 130Ua; Filter Applications Corcom Te Connectivity 68K0994
RFI POWER LINE FILTER, 3A, 130UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 130UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3MV1-ND 68K0994
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 130Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2284-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details