TE Connectivity Power Line Filter Modules 3KEBS1BFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 3A 520VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 3A 520VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-3KEBS1BFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-3KEBS1BFPD-ND
Power Line Filter Modules 174-3KEBS1BFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 3A 520VAC 50/60Hz Single Stage Quick Connect

Three Phase (Delta) EMC/EMI Line Filter 3A 520VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 3 Phase, 3A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4283 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 3A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4283
Power Line Filter, 3 Phase, 3A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4283
POWER LINE FILTER, 3 PHASE, 3A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 3A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:3A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-3KEBS1BFPD-ND 82AH4283
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 3A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 320 amps
View Details
2 suppliers
Common Mode Choke, 0.15Mh, 50A, 1-Phase; Inductance Schurter - 53AJ8394 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 50 amps
View Details