TE Connectivity Power Line Filter Modules 3EZP

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1369-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1369-ND
Power Line Filter Modules CCM1369-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 3A, 250V - 70185838 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 3A, 250V
70185838
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 3A, 250V 70185838
X, Y and Z Series RFI filters are compact, PC board mountable components, designed to occupy minimal board space. They provide a choice of three levels of performance, intended to be all the power line filter needed for the corresponding emission control application. This high compliance confidence level is attained by optimizing the differential mode performance of each series for the frequency range it needs to cover in the corresponding application. At the same time, excellent common mode performance is maintained across the frequency range of 10 kHz to 30 MHz. Maximum Leakage Current (Line-to-Ground): 0.3 mA @ 120 VAC, 60 Hz; 0.50 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Designed to bring most digital equipment (including switching power supplies) into compliance with EN55022, Level B (as well as FCC Part 15J, Class B) conducted emission limits.

X, Y and Z Series RFI filters are compact, PC board mountable components, designed to occupy minimal board space. They provide a choice of three levels of performance, intended to be all the power line filter needed for the corresponding emission control application. This high compliance confidence level is attained by optimizing the differential mode performance of each series for the frequency range it needs to cover in the corresponding application. At the same time, excellent common mode performance is maintained across the frequency range of 10 kHz to 30 MHz. Maximum Leakage Current (Line-to-Ground): 0.3 mA @ 120 VAC, 60 Hz; 0.50 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Designed to bring most digital equipment (including switching power supplies) into compliance with EN55022, Level B (as well as FCC Part 15J, Class B) conducted emission limits.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1369-ND 70185838
Product Name Power Line Filter Modules FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 3A, 250V
Filter Type Single Phase Single Phase
Package / Mounting Through Hole Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094333 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details