TE Connectivity Rfi Power Line Filter, 3A, 500Ua; Filter Applications Corcom Te Connectivity 3EZ1

Description
RFI POWER LINE FILTER, 3A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 3A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 3A, 500Ua; Filter Applications Corcom Te Connectivity - 52K4512 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 500Ua; Filter Applications Corcom Te Connectivity
52K4512
Rfi Power Line Filter, 3A, 500Ua; Filter Applications Corcom Te Connectivity 52K4512
RFI POWER LINE FILTER, 3A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4512
Product Name Rfi Power Line Filter, 3A, 500Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Power Line Filters - 2094474 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details