TE Connectivity Power Line Filter Modules 3EXP

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1370-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1370-ND
Power Line Filter Modules CCM1370-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Rfi Power Line Filter, 3A, 500Ua; Voltage Rating Corcom Te Connectivity - 02M6921 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 500Ua; Voltage Rating Corcom Te Connectivity
02M6921
Rfi Power Line Filter, 3A, 500Ua; Voltage Rating Corcom Te Connectivity 02M6921
RFI POWER LINE FILTER, 3A, 500UA; Voltage Rating:250VAC; Current Rating:3A; Product Range:-; Capacitance:0.37µF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:2.3mH; Leakage Current Max:500µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 500UA; Voltage Rating:250VAC; Current Rating:3A; Product Range:-; Capacitance:0.37µF; Filter Terminals:Through Hole; Filter Type:EMI, RFI; Inductance Min:2.3mH; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1370-ND 02M6921
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 500Ua; Voltage Rating Corcom Te Connectivity
Filter Type Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details