TE Connectivity Multiple Conductor Cables 3EQ-26C422-32M-9

Description
4 Conductor Multi-Conductor Cable White 26 AWG Double Braid 50.00' (15.24m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 26 AWG Double Braid 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3EQ-26C422-32M-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3EQ-26C422-32M-9-ND
Multiple Conductor Cables 3EQ-26C422-32M-9-ND
4 Conductor Multi-Conductor Cable White 26 AWG Double Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable White 26 AWG Double Braid 50.00' (15.24m)

Buy Now Datasheet
Shld Network Cable, 2Pair, 26Awg, 15.24M; Cable Shielding Te Connectivity - 16AC2252 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2Pair, 26Awg, 15.24M; Cable Shielding Te Connectivity
16AC2252
Shld Network Cable, 2Pair, 26Awg, 15.24M; Cable Shielding Te Connectivity 16AC2252
SHLD NETWORK CABLE, 2PAIR, 26AWG, 15.24M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:2 Pair; Jacket Color:White RoHS Compliant: No

SHLD NETWORK CABLE, 2PAIR, 26AWG, 15.24M; Cable Shielding:Shielded; LAN Category:-; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:2 Pair; Jacket Color:White RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 3EQ-26C422-32M-9-ND 16AC2252
Product Name Multiple Conductor Cables Shld Network Cable, 2Pair, 26Awg, 15.24M; Cable Shielding Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers