TE Connectivity Power Entry Modules (PEM) 3EP7

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Bulkhead
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 3EP7-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
3EP7-ND
Power Entry Modules (PEM) 3EP7-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Bulkhead

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Bulkhead

Buy Now Datasheet
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity - 52K3864 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity
52K3864
Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity 52K3864
RFI POWER LINE FILTER, 3A, 360UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Chassis Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 360UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Chassis Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EP7-ND 52K3864
Product Name Power Entry Modules (PEM) Rfi Power Line Filter, 3A, 360Ua; Connector Type Corcom - Te Connectivity
Mounting Bulkhead Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details