TE Connectivity Power Line Filter Modules 3EP3

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 3EP3-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
3EP3-ND
Power Line Filter Modules 3EP3-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity - 52K3863 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity
52K3863
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity 52K3863
RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3EP3-ND 52K3863
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-100KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details