TE Connectivity Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity 3EP1

Description
RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity - 52K3862 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity
52K3862
Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity 52K3862
RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI, Power Line, 3 Amp - 70185592 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, 3 Amp
70185592
Filter, RFI, Power Line, 3 Amp 70185592
The EP Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of VDE 0871 in West Germany and the FCC specifications in the USA. These filters provide high insertion loss for both line-to-ground and line-to-line emissions throughout the frequency range. They are particularly well suited for equipment that must meet both stringent emissions specifications (such as VDE 0871, A-level and FCC Part 15J, Class B) and very low leakage current requirements (such as VDE portable equipment and (120 Volt) UL544 nonpatient medical equipment).

The EP Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of VDE 0871 in West Germany and the FCC specifications in the USA. These filters provide high insertion loss for both line-to-ground and line-to-line emissions throughout the frequency range. They are particularly well suited for equipment that must meet both stringent emissions specifications (such as VDE 0871, A-level and FCC Part 15J, Class B) and very low leakage current requirements (such as VDE portable equipment and (120 Volt) UL544 nonpatient medical equipment).

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 52K3862 70185592
Product Name Rfi Power Line Filter, 3A, 360Ua; Filter Applications Corcom Te Connectivity Filter, RFI, Power Line, 3 Amp
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details