Win Source Part Number: 1033973-3EOP
Category: Filters>Power Line Filter Modules
Series: EOP
Termination Style: PC Pins
Package: Bulk
Applications: General Purpose
Standard Package: 25
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 40°C
Alternative Parts (Cross-Reference): 3EOP3EOP.; 6609064-2; 66090642;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: TE Connectivity Corcom Filters
Other Names: 1609064-2,6609064-2,
Approval Agency: CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033973-3EOP |
| Product Name | Filters - Power Line Filter Modules |