TE Connectivity Power Line Filter Modules 3EOP

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1367-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1367-ND
Power Line Filter Modules CCM1367-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Rfi Power Line Filter, 3A, 380Ua; Filter Applications Corcom Te Connectivity - 52K4515 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 380Ua; Filter Applications Corcom Te Connectivity
52K4515
Rfi Power Line Filter, 3A, 380Ua; Filter Applications Corcom Te Connectivity 52K4515
RFI POWER LINE FILTER, 3A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 380UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1367-ND 52K4515
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 380Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details