TE Connectivity Rfi Power Line Filter, 3A, 430Ua; Filter Applications Corcom Te Connectivity 3EMC1

Description
RFI POWER LINE FILTER, 3A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 3A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 3A, 430Ua; Filter Applications Corcom Te Connectivity - 09J4732 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 430Ua; Filter Applications Corcom Te Connectivity
09J4732
Rfi Power Line Filter, 3A, 430Ua; Filter Applications Corcom Te Connectivity 09J4732
RFI POWER LINE FILTER, 3A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 430UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:EMC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 09J4732
Product Name Rfi Power Line Filter, 3A, 430Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - CCM1741-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers