TE Connectivity Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 3EJT8F

Description
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 71Y7343 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
71Y7343
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 71Y7343
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:430µA; Product Range:EJT Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Power Inlet Filter, 3A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity - 68Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 3A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity
68Y9461
Power Inlet Filter, 3A, 430Ua, 250Vac; Current Rating Corcom Te Connectivity 68Y9461
POWER INLET FILTER, 3A, 430UA, 250VAC; Current Rating:3A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

POWER INLET FILTER, 3A, 430UA, 250VAC; Current Rating:3A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Wire Leaded; Filter Type:EMI, RFI; Leakage Current Max:430µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 71Y7343
Product Name Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1670433 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filters - 1880379 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Din rail
Standards and Certifications RoHS
View Details
3 suppliers