TE Connectivity Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 3EJT8

Description
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:0.1016µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:1.99mH; Leakage Current Max:430µA; Product Range:EJT Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:0.1016µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:1.99mH; Leakage Current Max:430µA; Product Range:EJT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 71Y7342 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
71Y7342
Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity 71Y7342
POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:0.1016µF ; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:1.99mH; Leakage Current Max:430µA; Product Range:EJT Series; RoHS Compliant: Yes

POWER LINE FILTER, 3A, 430UA, 250VAC; Capacitance:0.1016µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Wire Leaded; Inductance Min:1.99mH; Leakage Current Max:430µA; Product Range:EJT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 71Y7342
Product Name Power Line Filter, 3A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-1609112-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details