TE Connectivity Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 3EJT8

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity - 82H5951 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity
82H5951
Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity 82H5951
RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 380UA; Connector Type:IEC C13; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EJT8 82H5951
Product Name Rfi Power Line Filter, 3A, 380Ua; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products