TE Connectivity Power Entry Modules (PEM) 3EJT1F

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2144-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2144-ND
Power Entry Modules (PEM) CCM2144-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Inlet Filter, 3A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity - 68Y9460 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 3A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
68Y9460
Power Inlet Filter, 3A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 68Y9460
POWER INLET FILTER, 3A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, 3A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM2144-ND 68Y9460
Product Name Power Entry Modules (PEM) Power Inlet Filter, 3A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details