TE Connectivity Power Line Filter Modules 3EHQ3

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1826-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1826-ND
Power Line Filter Modules CCM1826-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 3A, 5Ua; Filter Applications Corcom Te Connectivity - 99M1048 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 3A, 5Ua; Filter Applications Corcom Te Connectivity
99M1048
Rfi Power Line Filter, 3A, 5Ua; Filter Applications Corcom Te Connectivity 99M1048
RFI POWER LINE FILTER, 3A, 5UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

RFI POWER LINE FILTER, 3A, 5UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1826-ND 99M1048
Product Name Power Line Filter Modules Rfi Power Line Filter, 3A, 5Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-321-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details