TE Connectivity Power Line Filter Modules 3EHQ1

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1695-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1695-ND
Power Line Filter Modules CCM1695-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter Modules - 1111-3EHQ1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1111-3EHQ1-ND
Power Line Filter Modules 1111-3EHQ1-ND
POWER LINE FILTERS 3A 1/4 QUICK

POWER LINE FILTERS 3A 1/4 QUICK

Buy Now Datasheet
Rfi Filter; Filter Applications Corcom Te Connectivity - 52K4511 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Filter; Filter Applications Corcom Te Connectivity
52K4511
Rfi Filter; Filter Applications Corcom Te Connectivity 52K4511
RFI FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

RFI FILTER; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1695-ND 1111-3EHQ1-ND 52K4511
Product Name Power Line Filter Modules Power Line Filter Modules Rfi Filter; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details