TE Connectivity Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 3EHGS1-2

Description
Electronic Component
Request a Quote
Description
Electronic Component
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity - 24T4152 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
24T4152
Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity 24T4152
POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 3A, 250VAC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3EHGS1-2 24T4152
Product Name Power Entry Module, Medical, 3A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details