TE Connectivity Power Entry Module, 3A, 0.5Ua; Connector Type Corcom - Te Connectivity 3EHG8-2

Description
POWER ENTRY MODULE, 3A, 0.5UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Description
POWER ENTRY MODULE, 3A, 0.5UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 3A, 0.5Ua; Connector Type Corcom - Te Connectivity - 73P5078 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 3A, 0.5Ua; Connector Type Corcom - Te Connectivity
73P5078
Power Entry Module, 3A, 0.5Ua; Connector Type Corcom - Te Connectivity 73P5078
POWER ENTRY MODULE, 3A, 0.5UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 3A, 0.5UA; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73P5078
Product Name Power Entry Module, 3A, 0.5Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details